Texas Instruments RF Transceiver ICs - CC1100-RTY1 CC1100-RTY1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159394-CC1100-RTY1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1101RTKG3; CC1101RTK; CC1101RTKR; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159394-CC1100-RTY1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1101RTKG3; CC1101RTK; CC1101RTKR; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1100-RTY1 - 1159394-CC1100-RTY1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1100-RTY1
1159394-CC1100-RTY1
RF Transceiver ICs - CC1100-RTY1 1159394-CC1100-RTY1
Manufacturer: Texas Instruments Win Source Part Number: 1159394-CC1100-RTY1 Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz Operating Supply Voltage: 1.8 V ~ 3.6 V Power - Output: 10dBm Sensitivity: -111dBm Current - Receiving: 13.9mA ~ 15.9mA RF Family/Standard: General ISM Modulation: 2FSK, ASK, GFSK, MSK, OOK Serial Interfaces: SPI GPIO: 1 Current - Transmitting: 12.3mA ~ 31.1mA Family Name: CC1100 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 500kBaud Alternative Parts (Cross-Reference): CC1101RTKG3; CC1101RTK; CC1101RTKR; Introduction Date: April 25, 2005 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159394-CC1100-RTY1
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Frequency: 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Power - Output: 10dBm
Sensitivity: -111dBm
Current - Receiving: 13.9mA ~ 15.9mA
RF Family/Standard: General ISM
Modulation: 2FSK, ASK, GFSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 1
Current - Transmitting: 12.3mA ~ 31.1mA
Family Name: CC1100
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 500kBaud
Alternative Parts (Cross-Reference): CC1101RTKG3; CC1101RTK; CC1101RTKR;
Introduction Date: April 25, 2005
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159394-CC1100-RTY1
Product Name RF Transceiver ICs - CC1100-RTY1
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details