Texas Instruments High-Performance Analog RF Transmitters CC1070-RTR1

Description
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
Request a Quote Datasheet
Description
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - CC1070-RTR1-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
CC1070-RTR1-ND
RF Transmitters CC1070-RTR1-ND
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

Buy Now Datasheet
RF Transmitters - CC1070-RTR1 - 050099-CC1070-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - CC1070-RTR1
050099-CC1070-RTR1
RF Transmitters - CC1070-RTR1 050099-CC1070-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 050099-CC1070-RTR1 Packaging: Reel - TR Applications: ISM Frequency: 402MHz to 470MHz, 804MHz to 940MHz Power - Output: -20dBm to 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 153.6 kBaud Modulation or Protocol: ASK, FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 33.1mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 20-QFN Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050099-CC1070-RTR1
Packaging: Reel - TR
Applications: ISM
Frequency: 402MHz to 470MHz, 804MHz to 940MHz
Power - Output: -20dBm to 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kBaud
Modulation or Protocol: ASK, FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 33.1mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 20-QFN
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Rf Transmitter - 871-CC1070-RTR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Rf Transmitter
871-CC1070-RTR1
QFN Rf Transmitter 871-CC1070-RTR1
TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, QCC20, 5 X 5 MM, ROHS COMPLIANT, QFN-20 Product overview: CC1070-RTR1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070-RTR1 can be used for catalog matching and distributor lookup.

TELECOM, CELLULAR, RF AND BASEBAND CIRCUIT, QCC20, 5 X 5 MM, ROHS COMPLIANT, QFN-20 Product overview: CC1070-RTR1 from Texas Instruments is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-CC1070-RTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - CC1070-RTR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
CC1070-RTR1
RF Transmitters CC1070-RTR1
RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

RF Transmitter ASK, FSK, GFSK, OOK 402MHz ~ 470MHz, 804MHz ~ 940MHz -20dBm ~ 10dBm 153.6kBaud PCB, Surface Mount Antenna 20-QFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - CC1070-RTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
CC1070-RTR1
RF and Wireless - RF Transmitters CC1070-RTR1
RF TX IC ASK 402-470MHZ 20QFN

RF TX IC ASK 402-470MHZ 20QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number CC1070-RTR1-ND 050099-CC1070-RTR1 871-CC1070-RTR1 CC1070-RTR1 CC1070-RTR1
Product Name RF Transmitters RF Transmitters - CC1070-RTR1 QFN Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications ISM ASK, FSK, GFSK, OOK
RF Modulation On-Off Keyed; Amplitude Shift Key; Frequency Shift Key
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data