"RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)"
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
RF Transmitter FSK 300MHz ~ 1GHz -20dBm ~ 12dBm 76.8kBaud PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | CC1050-RTB1-ND | CC1050-RTB1 | CC1050-RTB1 |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||
| Applications | AMR, ISM, RKE, SRD | FSK | |
| RF Modulation | Frequency Shift Key | ||
| Features | Antenna Connector | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |