Manufacturer: Texas Instruments
Win Source Part Number: 1027963-CC1021RUZR
Packaging: Reel - TR
Type: TxRx Only
Frequency: 402MHz to 470MHz, 804MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -109dBm
Data Rate (Max): 153.6kBaud
Current - Receiving: 19.9mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI, UART
GPIO: 1
Current - Transmitting: 12.3mA to 27.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): SI4455-B1A-FM; CC1021RUZ; CC1021RSS; CC1021RUZR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC RF TXRX ISM<1GHZ>
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1027963-CC1021RUZR | CC1021RUZR |
| Product Name | RF Transceiver ICs - CC1021RUZR | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 402 to 960 MHz | 402 to 960 MHz |
| Sensitivity | -109 dBm | -109 dBm |