Texas Instruments RF Transceiver ICs - CC1021RSST CC1021RSST

Description
Manufacturer: Texas Instruments Win Source Part Number: 771252-CC1021RSST Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VQFN Exposed Pad Frequency: 402MHz ~ 470MHz, 804MHz ~ 960MHz Operating Supply Voltage: 2.3 V ~ 3.6 V Power - Output: 5dBm Sensitivity: -109dBm Current - Receiving: 19.9mA RF Family/Standard: General ISM Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA ~ 27.1mA Family Name: CC1021 Categories: RF/IF and RFID Data Rate (Maximum): 153.6kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771252-CC1021RSST Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VQFN Exposed Pad Frequency: 402MHz ~ 470MHz, 804MHz ~ 960MHz Operating Supply Voltage: 2.3 V ~ 3.6 V Power - Output: 5dBm Sensitivity: -109dBm Current - Receiving: 19.9mA RF Family/Standard: General ISM Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA ~ 27.1mA Family Name: CC1021 Categories: RF/IF and RFID Data Rate (Maximum): 153.6kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1021RSST - 771252-CC1021RSST - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1021RSST
771252-CC1021RSST
RF Transceiver ICs - CC1021RSST 771252-CC1021RSST
Manufacturer: Texas Instruments Win Source Part Number: 771252-CC1021RSST Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 32-VQFN Exposed Pad Frequency: 402MHz ~ 470MHz, 804MHz ~ 960MHz Operating Supply Voltage: 2.3 V ~ 3.6 V Power - Output: 5dBm Sensitivity: -109dBm Current - Receiving: 19.9mA RF Family/Standard: General ISM Serial Interfaces: SPI, UART GPIO: 1 Current - Transmitting: 12.3mA ~ 27.1mA Family Name: CC1021 Categories: RF/IF and RFID Data Rate (Maximum): 153.6kBaud ECCN: 5A991.g Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771252-CC1021RSST
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VQFN Exposed Pad
Frequency: 402MHz ~ 470MHz, 804MHz ~ 960MHz
Operating Supply Voltage: 2.3 V ~ 3.6 V
Power - Output: 5dBm
Sensitivity: -109dBm
Current - Receiving: 19.9mA
RF Family/Standard: General ISM
Serial Interfaces: SPI, UART
GPIO: 1
Current - Transmitting: 12.3mA ~ 27.1mA
Family Name: CC1021
Categories: RF/IF and RFID
Data Rate (Maximum): 153.6kBaud
ECCN: 5A991.g
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 771252-CC1021RSST
Product Name RF Transceiver ICs - CC1021RSST
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details