Texas Instruments RF Transceiver ICs - CC1021RSS CC1021RSS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159389-CC1021RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4455-B1A-FM; CC1021RUZ; CC1021RSS; CC1021RUZR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159389-CC1021RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4455-B1A-FM; CC1021RUZ; CC1021RSS; CC1021RUZR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1021RSS - 1159389-CC1021RSS - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1021RSS
1159389-CC1021RSS
RF Transceiver ICs - CC1021RSS 1159389-CC1021RSS
Manufacturer: Texas Instruments Win Source Part Number: 1159389-CC1021RSS Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SI4455-B1A-FM; CC1021RUZ; CC1021RSS; CC1021RUZR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159389-CC1021RSS
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SI4455-B1A-FM; CC1021RUZ; CC1021RSS; CC1021RUZR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - CC1021RSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1021RSS
RF and Wireless - RF Transceiver ICs CC1021RSS
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1159389-CC1021RSS CC1021RSS
Product Name RF Transceiver ICs - CC1021RSS RF and Wireless - RF Transceiver ICs
Operating Frequency 402 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details