Texas Instruments RF Transceiver ICs - CC1020-RTR1 CC1020-RTR1

Description
Manufacturer: Texas Instruments Win Source Part Number: 202283-CC1020-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020RSS; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202283-CC1020-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020RSS; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC1020-RTR1 - 202283-CC1020-RTR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC1020-RTR1
202283-CC1020-RTR1
RF Transceiver ICs - CC1020-RTR1 202283-CC1020-RTR1
Manufacturer: Texas Instruments Win Source Part Number: 202283-CC1020-RTR1 Packaging: Reel - TR Type: TxRx Only Frequency: 402MHz to 470MHz, 804MHz to 960MHz Power - Output: 10dBm Sensitivity: -118dBm Data Rate (Max): 153.6kBaud Current - Receiving: 19.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: SPI, UART Current - Transmitting: 12.3mA to 27.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VQFN Exposed Pad Supply Voltage - Operating: 2.3 V to 3.6 V Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020RSS; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 202283-CC1020-RTR1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 402MHz to 470MHz, 804MHz to 960MHz
Power - Output: 10dBm
Sensitivity: -118dBm
Data Rate (Max): 153.6kBaud
Current - Receiving: 19.9mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: SPI, UART
Current - Transmitting: 12.3mA to 27.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VQFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): SI4432-B1-FM; CC1020RSSR; CC1020RSS;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC1020-RTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC1020-RTR1
RF and Wireless - RF Transceiver ICs CC1020-RTR1
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 202283-CC1020-RTR1 CC1020-RTR1
Product Name RF Transceiver ICs - CC1020-RTR1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 402 to 960 MHz 402 to 960 MHz
Sensitivity -118 dBm -118 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details