Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CAXC8T245QRHLRQ1

Description
Win Source Part Number: 1352711-CAXC8T245QRH LRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Base Product Number: 74AXC8T245 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Output Type: 3-State Logic Type: Translation Transceiver Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8
Request a Quote
Description
Win Source Part Number: 1352711-CAXC8T245QRH LRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Base Product Number: 74AXC8T245 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Output Type: 3-State Logic Type: Translation Transceiver Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AXC8T245-Q1 is an automotive-grade 8-bit dual-supply bus transceiver designed for voltage level translation between devices operating at different voltage nodes. It supports a power supply range from 0.65V to 3.6V and is AEC-Q100 qualified, making it suitable for automotive applications. The device features configurable dual-rail design, allowing each port to operate independently, and supports data rates up to 380Mbps when translating from 1.8V to 3.3V. The transceiver includes multiple direction-control pins for simultaneous up and down translation, as well as a V_{CC} isolation feature to prevent backflow current during power-down scenarios. It operates over a temperature range of -40°C to +125°C and is available in a 24-pin VQFN package. The device is compatible with the SN74AVC8T245-Q1 level shifter and is designed for asynchronous communication between data buses, making it a versatile choice for applications such as infotainment systems, ADAS, and battery management systems.

Datasheet Summary
Powered by GS/AI

The SN74AXC8T245-Q1 is an automotive-grade 8-bit dual-supply bus transceiver designed for voltage level translation between devices operating at different voltage nodes. It supports a power supply range from 0.65V to 3.6V and is AEC-Q100 qualified, making it suitable for automotive applications. The device features configurable dual-rail design, allowing each port to operate independently, and supports data rates up to 380Mbps when translating from 1.8V to 3.3V. The transceiver includes multiple direction-control pins for simultaneous up and down translation, as well as a V_{CC} isolation feature to prevent backflow current during power-down scenarios. It operates over a temperature range of -40°C to +125°C and is available in a 24-pin VQFN package. The device is compatible with the SN74AVC8T245-Q1 level shifter and is designed for asynchronous communication between data buses, making it a versatile choice for applications such as infotainment systems, ADAS, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1352711-CAXC8T245QRHLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1352711-CAXC8T245QRHLRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1352711-CAXC8T245QRHLRQ1
Win Source Part Number: 1352711-CAXC8T245QRH LRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74AXC Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Base Product Number: 74AXC8T245 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0.65V ~ 3.6V Output Type: 3-State Logic Type: Translation Transceiver Current - Output High, Low: 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1352711-CAXC8T245QRHLRQ1
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74AXC
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5.5x3.5)
Base Product Number: 74AXC8T245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.65V ~ 3.6V
Output Type: 3-State
Logic Type: Translation Transceiver
Current - Output High, Low: 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Automotive 8-bit 3.6V VQFN Interface Transceiver IC - 704-CAXC8T245QRHLRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 3.6V VQFN Interface Transceiver IC
704-CAXC8T245QRHLRQ1
Automotive 8-bit 3.6V VQFN Interface Transceiver IC 704-CAXC8T245QRHLRQ1
Automotive 8-Bit Bus Transceiver, 0.65-3.6V, 24-VQFN Product overview: CAXC8T245QRHLRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 8-bit, 3.6V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CAXC8T245QRHLRQ1 can be used for catalog matching and distributor lookup.

Automotive 8-Bit Bus Transceiver, 0.65-3.6V, 24-VQFN Product overview: CAXC8T245QRHLRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 3.6V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 8-bit, 3.6V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CAXC8T245QRHLRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1352711-CAXC8T245QRHLRQ1 704-CAXC8T245QRHLRQ1
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Automotive 8-bit 3.6V VQFN Interface Transceiver IC
Device Type Receiver; Transceiver; Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-02CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details