Texas Instruments Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers CAVCH4T245MRSVREP

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR) 、Cut Tape (CT) Voltage - Supply: 0.8V ~ 3.6V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: CAVCH4T245
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR) 、Cut Tape (CT) Voltage - Supply: 0.8V ~ 3.6V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: CAVCH4T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Series: 74AVCH Package: Tape & Reel (TR) 、Cut Tape (CT) Voltage - Supply: 0.8V ~ 3.6V Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-UQFN (2.6x1.8) Base Product Number: CAVCH4T245

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers
Series: 74AVCH
Package: Tape & Reel (TR) 、Cut Tape (CT)
Voltage - Supply: 0.8V ~ 3.6V
Operating Temperature: -55°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-UQFN (2.6x1.8)
Base Product Number: CAVCH4T245

Buy Now
 - CAVCH4T245MRSVREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AVC Series, 1-Func, 4-Bit, True Output, CMOS, PQCC16

Bus Transceiver, AVC Series, 1-Func, 4-Bit, True Output, CMOS, PQCC16

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CAVCH4T245MRSVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CAVCH4T245MRSVREP
Buffers, Drivers, Receivers, Transceivers CAVCH4T245MRSVREP
Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8)

Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-UQFN (2.6x1.8)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CAVCH4T245MRSVREP CAVCH4T245MRSVREP
Product Name Integrated Circuits (ICs)- Logic- Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 16-UFQFN Surface Mount Surface Mount; 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details