Texas Instruments Logic - Logic - Translators, Level Shifters - CAVC2T45TDCURQ1 CAVC2T45TDCURQ1

Description
Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8
Request a Quote Datasheet
Description
Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAVC2T45TDCURQ1 - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8

Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Translators, Level Shifters - CAVC2T45TDCURQ1 - 012676-CAVC2T45TDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CAVC2T45TDCURQ1
012676-CAVC2T45TDCURQ1
Logic - Logic - Translators, Level Shifters - CAVC2T45TDCURQ1 012676-CAVC2T45TDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 012676-CAVC2T45TDCUR Q1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 500Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.2V to 3.6V Voltage - VCCB: 1.2V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: US8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012676-CAVC2T45TDCURQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 500Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.2V to 3.6V
Voltage - VCCB: 1.2V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: US8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number CAVC2T45TDCURQ1 012676-CAVC2T45TDCURQ1
Product Name Logic - Logic - Translators, Level Shifters - CAVC2T45TDCURQ1
Package Type Surface Mount Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details