Automotive Catalog Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CAHCT1G126QDCKRG4 |
| Product Name | SN74AHCT1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3V; 5V; 5 |
| Output Type | 3-State |
| Logic Family | AHCT |