Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CAHCT1G125QDCKRG4Q

Description
Win Source Part Number: 1381732-CAHCT1G125QD CKRG4Q Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CAHCT1G125 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381732-CAHCT1G125QD CKRG4Q Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CAHCT1G125 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1381732-CAHCT1G125QDCKRG4Q - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1381732-CAHCT1G125QDCKRG4Q
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1381732-CAHCT1G125QDCKRG4Q
Win Source Part Number: 1381732-CAHCT1G125QD CKRG4Q Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Standard Package: 3,000 pcs Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: CAHCT1G125 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381732-CAHCT1G125QDCKRG4Q
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, 74AHCT
Package: Tape & Reel
Standard Package: 3,000 pcs
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CAHCT1G125
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1381732-CAHCT1G125QDCKRG4Q
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details