IC AND 1-CIR 2-IN SC-70-5
IC AND 1-CIR 2-IN SC-70-5
IC AND 1-CIR 2-IN SC-70-5
IC GATE AND 1CH 2-INP SC70-5
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-CAHCT1G08QDCKRQ1TR-ND | CAHCT1G08QDCKRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 7.9 ns | 7.9 ns |
| Low Level Output Current (Sink) | 8 mA |