Texas Instruments SN74AHCT1G04-Q1 Automotive Catalog Single Inverter Gate CAHCT1G04QDCKRG4Q1

Description
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125
Request a Quote
Description
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT1G04-Q1 is an automotive-grade single inverter gate with TTL-compatible CMOS inputs, operating from 4.5V to 5.5V with a maximum propagation delay of 7.5ns at 5V and 8mA output drive capability. It is housed in a 5-pin SC70 (DCK) package measuring 2mm × 1.25mm and supports an operating temperature range of -40°C to 125°C. The device meets ESD protection requirements exceeding 1500V per MIL-STD-883, method 3015, and is qualified for automotive applications including ADAS, powertrain, and body electronics.

Datasheet Summary
Powered by GS/AI

The SN74AHCT1G04-Q1 is an automotive-grade single inverter gate with TTL-compatible CMOS inputs, operating from 4.5V to 5.5V with a maximum propagation delay of 7.5ns at 5V and 8mA output drive capability. It is housed in a 5-pin SC70 (DCK) package measuring 2mm × 1.25mm and supports an operating temperature range of -40°C to 125°C. The device meets ESD protection requirements exceeding 1500V per MIL-STD-883, method 3015, and is qualified for automotive applications including ADAS, powertrain, and body electronics.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G04-Q1 Automotive Catalog Single Inverter Gate - CAHCT1G04QDCKRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G04-Q1 Automotive Catalog Single Inverter Gate
CAHCT1G04QDCKRG4Q1
SN74AHCT1G04-Q1 Automotive Catalog Single Inverter Gate CAHCT1G04QDCKRG4Q1
Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125

Automotive Catalog Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1 - 1158822-CAHCT1G04QDCKRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1
1158822-CAHCT1G04QDCKRG4Q1
Logic - Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1 1158822-CAHCT1G04QDCKRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1158822-CAHCT1G04QDC KRG4Q1 Series: Automotive, AEC-Q100, 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CAHCT1G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74AHCT1G04GW-Q100H; 74V1T04CTR; 74V1T04C; Introduction Date: April 25, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1158822-CAHCT1G04QDCKRG4Q1
Series: Automotive, AEC-Q100, 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CAHCT1G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74AHCT1G04GW-Q100H; 74V1T04CTR; 74V1T04C;
Introduction Date: April 25, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-CAHCT1G04QDCKRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CAHCT1G04QDCKRG4Q1CT-ND
Gates and Inverters 296-CAHCT1G04QDCKRG4Q1CT-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-CAHCT1G04QDCKRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CAHCT1G04QDCKRG4Q1TR-ND
Gates and Inverters 296-CAHCT1G04QDCKRG4Q1TR-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-CAHCT1G04QDCKRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CAHCT1G04QDCKRG4Q1DKR-ND
Gates and Inverters 296-CAHCT1G04QDCKRG4Q1DKR-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
1-Bit CMOS Inverter Gate, 5V, SC Package, -40°C to 125°C Product overview: CAHCT1G04QDCKRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CAHCT1G04QDCKRG4 Q1 can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Gate, 5V, SC Package, -40°C to 125°C Product overview: CAHCT1G04QDCKRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CAHCT1G04QDCKRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CAHCT1G04QDCKRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CAHCT1G04QDCKRG4Q1
Gates and Inverters CAHCT1G04QDCKRG4Q1
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CAHCT1G04QDCKRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters CAHCT1G04QDCKRG4Q1
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CAHCT1G04QDCKRG4Q1
Logic - Gates and Inverters CAHCT1G04QDCKRG4Q1
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CAHCT1G04QDCKRG4Q1 1158822-CAHCT1G04QDCKRG4Q1 296-CAHCT1G04QDCKRG4Q1CT-ND 705-CAHCT1G04QDCKRG4Q1 CAHCT1G04QDCKRG4Q1 CAHCT1G04QDCKRG4Q1 CAHCT1G04QDCKRG4Q1
Product Name SN74AHCT1G04-Q1 Automotive Catalog Single Inverter Gate Logic - Logic - Gates and Inverters - CAHCT1G04QDCKRG4Q1 Gates and Inverters 5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 7.5 ns 7.7 ns 7.7 ns 7.7 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products