Manufacturer: Texas Instruments
Win Source Part Number: 1027460-C6713BZDPA20
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 272-BGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC FLOATING POINT DSP 272-BGA
Floating-Point Digital Signal Processors 272-BGA -40 to 105 Product overview: C6713BZDPA200CIS from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-C6713BZDPA200CIS
IC FLOATING POINT DSP 272-BGA
IC FLOATING POINT DSP 272-BGA
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS32C6713BZDPA200
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1027460-C6713BZDPA200CIS | C6713BZDPA200CIS-ND | 698-C6713BZDPA200CIS | C6713BZDPA200CIS | C6713BZDPA200CIS | 815-C6713BZDPA200CIS |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - C6713BZDPA200CIS | DSP (Digital Signal Processors) | BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS32C6713BZDPA200 |
| Supply Voltage | 1.20V | 1.2V; 3.3V | 1.2V | |||
| Package Type | BGA; Other; 272-BGA (27x27) | BGA; Other; 272-BBGA | BGA; Other; 272-BBGA | Other; 272-BBGA | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |