Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL ADA4062-4ARUZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859862-ADA4062-4ARUZ -RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859862-ADA4062-4ARUZ -RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL - 859862-ADA4062-4ARUZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL
859862-ADA4062-4ARUZ-RL
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL 859862-ADA4062-4ARUZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 859862-ADA4062-4ARUZ -RL Operating Temperature Range: -40°C ~ 125°C Features: J-FET Amplifier Circuit - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859862-ADA4062-4ARUZ-RL
Operating Temperature Range: -40°C ~ 125°C
Features: J-FET Amplifier Circuit - 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 859862-ADA4062-4ARUZ-RL
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4062-4ARUZ-RL
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC405AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Operational Amplifier IC - 687-AD827JR-16-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 16-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers