Battery Battery Monitor IC 64-HTQFP (10x10)
Battery Battery Monitor IC 64-HTQFP (10x10)
Battery Battery Monitor IC 64-HTQFP (10x10)
Win Source Part Number: 1351943-BQ79631PAPRQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Function: Battery Monitor
Interface: SPI, UART
Number of Cells: 1
Mounting Type: Surface Mount
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ79631
RoHS Status: Not applicable
AUTOMOTIVE 16-S BATTERY JUNCTION
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-BQ79631PAPRQ1DKR-ND | 1351943-BQ79631PAPRQ1 | BQ79631PAPRQ1 |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |