Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management TLE9012DQUXUMA1

Description
Win Source Part Number: 1353993-TLE9012DQUXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Base Product Number: TLE9012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Balancing Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 12 Fault Protection: Over Current, Over/Under Voltage, Short Circuit Interface: UART
Request a Quote Datasheet
Description
Win Source Part Number: 1353993-TLE9012DQUXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Base Product Number: TLE9012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Balancing Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 12 Fault Protection: Over Current, Over/Under Voltage, Short Circuit Interface: UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1353993-TLE9012DQUXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1353993-TLE9012DQUXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1353993-TLE9012DQUXUMA1
Win Source Part Number: 1353993-TLE9012DQUXU MA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: PG-TQFP-48-9 Base Product Number: TLE9012 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Balancing Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 12 Fault Protection: Over Current, Over/Under Voltage, Short Circuit Interface: UART

Win Source Part Number: 1353993-TLE9012DQUXUMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: PG-TQFP-48-9
Base Product Number: TLE9012
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Balancing
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 12
Fault Protection: Over Current, Over/Under Voltage, Short Circuit
Interface: UART

Buy Now Datasheet
Battery Management - 448-TLE9012DQUXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
448-TLE9012DQUXUMA1CT-ND
Battery Management 448-TLE9012DQUXUMA1CT-ND
Battery IC

Battery IC

Buy Now Datasheet
Battery Management - 448-TLE9012DQUXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
448-TLE9012DQUXUMA1TR-ND
Battery Management 448-TLE9012DQUXUMA1TR-ND
Battery IC

Battery IC

Buy Now Datasheet
Battery Management - 448-TLE9012DQUXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
448-TLE9012DQUXUMA1DKR-ND
Battery Management 448-TLE9012DQUXUMA1DKR-ND
Battery IC

Battery IC

Buy Now Datasheet
PMIC - Battery Management - TLE9012DQUXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
TLE9012DQUXUMA1
PMIC - Battery Management TLE9012DQUXUMA1
BATTERYMANAGEMENT_IC S

BATTERYMANAGEMENT_ICS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1353993-TLE9012DQUXUMA1 448-TLE9012DQUXUMA1CT-ND TLE9012DQUXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Rotation Test Machine - ABR-1800 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - MAX6783TEB+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details