Manufacturer: Texas Instruments
Win Source Part Number: 852460-BQ79606APHPRQ
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Features: Battery IC
Package: Reel - TR
Family Name: BQ79606
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-BQ79606APHPRQ1DK
Supervisory Circuits SafeTIG precision monitor with integrated hardware protector for automotive battery packs 48-HTQFP -40 to 105
IC BATT MON LI-ION 3-6CL 48HTQFP
Battery Battery Monitor IC Lithium Ion 48-HTQFP (7x7)
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 852460-BQ79606APHPRQ1 | BQ79606APHPRQ1 | BQ79606APHPRQ1 | BQ79606APHPRQ1 |
| Product Name | PMIC - PMIC - Battery Management - BQ79606APHPRQ1 | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |