Texas Instruments BQ78412 Pb-Acid Battery State-of-Charge Indicator With Run-Time Display BQ78412DDWR

Description
Pb-Acid Battery State-of-Charge Indicator With Run-Time Display 44-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Pb-Acid Battery State-of-Charge Indicator With Run-Time Display 44-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ78412 Pb-Acid Battery State-of-Charge Indicator With Run-Time Display - BQ78412DDWR - Texas Instruments
Dallas, TX, United States
BQ78412 Pb-Acid Battery State-of-Charge Indicator With Run-Time Display
BQ78412DDWR
BQ78412 Pb-Acid Battery State-of-Charge Indicator With Run-Time Display BQ78412DDWR
Pb-Acid Battery State-of-Charge Indicator With Run-Time Display 44-HTSSOP -40 to 85

Pb-Acid Battery State-of-Charge Indicator With Run-Time Display 44-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ78412DDWR - 713811-BQ78412DDWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ78412DDWR
713811-BQ78412DDWR
PMIC - PMIC - Battery Management - BQ78412DDWR 713811-BQ78412DDWR
Manufacturer: Texas Instruments Win Source Part Number: 713811-BQ78412DDWR Packaging: Tape and Reel Function: Battery Monitor Interface: UART Fault Protection: Over Voltage Battery Chemistry: Lead Acid Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 44-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: BQ78412 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 713811-BQ78412DDWR
Packaging: Tape and Reel
Function: Battery Monitor
Interface: UART
Fault Protection: Over Voltage
Battery Chemistry: Lead Acid
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 44-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: BQ78412
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ78412DDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ78412DDWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ78412DDWR
IC GAS GAUGE LEAD ACID 1C HTSSOP

IC GAS GAUGE LEAD ACID 1C HTSSOP

Supplier's Site
Battery Management - BQ78412DDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ78412DDWR
Battery Management BQ78412DDWR
Battery Battery Monitor IC Lead Acid 44-HTSSOP

Battery Battery Monitor IC Lead Acid 44-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ78412DDWR 713811-BQ78412DDWR BQ78412DDWR BQ78412DDWR
Product Name BQ78412 Pb-Acid Battery State-of-Charge Indicator With Run-Time Display PMIC - PMIC - Battery Management - BQ78412DDWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type HTSSOP SSOP SSOP; TSSOP SOP; SSOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers