The bq78350 is a Li-Ion and LiFePO4 battery management controller that provides compensated end-of-discharge voltage (CEDV) gauging, SMBus communication, programmable protection for voltage, current, and temperature, and supports battery configurations up to 15 series cells with current reporting up to 320 A. It is packaged in a 30-pin TSSOP measuring 7.80 mm by 6.40 mm and operates from -40 to 85 °C.
Companion CEDV Fuel Gauge Battery Management Controller for bq76940 Monitor Family 30-TSSOP -40 to 85
Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
IC BATT MON MULTI 3-15C 30TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ78350DBT | BQ78350DBT | BQ78350DBT |
| Product Name | BQ78350 Companion CEDV Fuel Gauge Battery Management Controller for bq76940 Monitor Family | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | TSSOP | SOP; 30-TFSOP (0.173\", 4.40mm Width) |