Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
BATT GAS GAUGE, LI-ION/POL, TSSOP-30; Battery Management Function:Charge Controller, Fuel Gauge; Battery Type:LiFePO4, Li-Ion, Li-Pol; Supply Voltage Min:2.4V; Supply Voltage Max:2.6V; Battery IC Case Style:TSSOP; No. of Pins:30Pins;RoHS Compliant: Yes
IC BATT MGMT CTRL MULTI 30TSSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ78350DBT-R1 | 33AH5746 | BQ78350DBT-R1 |
| Product Name | Battery Management | Batt Gas Gauge, Li-Ion/pol, Tssop-30; Battery Management Function Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | SOP; 30-TFSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP |