Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ77910DBTR BQ77910DBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154408-BQ77910DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 10 Family Name: BQ77910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77910DBT; BQ78350DBTR-R1; BQ77910ADBT; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154408-BQ77910DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 10 Family Name: BQ77910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77910DBT; BQ78350DBTR-R1; BQ77910ADBT; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ77910DBTR - 1154408-BQ77910DBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ77910DBTR
1154408-BQ77910DBTR
PMIC - PMIC - Battery Management - BQ77910DBTR 1154408-BQ77910DBTR
Manufacturer: Texas Instruments Win Source Part Number: 1154408-BQ77910DBTR Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: I2C Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 ~ 10 Family Name: BQ77910 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): BQ77910DBT; BQ78350DBTR-R1; BQ77910ADBT; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154408-BQ77910DBTR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 4 ~ 10
Family Name: BQ77910
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): BQ77910DBT; BQ78350DBTR-R1; BQ77910ADBT;
Introduction Date: March 01, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ77910DBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ77910DBTR
Battery Management BQ77910DBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ77910DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ77910DBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ77910DBTR
IC BATT LI-ION 4-10C 38TSSOP

IC BATT LI-ION 4-10C 38TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154408-BQ77910DBTR BQ77910DBTR BQ77910DBTR
Product Name PMIC - PMIC - Battery Management - BQ77910DBTR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details