Texas Instruments BQ77910A Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries BQ77910ADBTR

Description
Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ77910A Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries - BQ77910ADBTR - Texas Instruments
Dallas, TX, United States
BQ77910A Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries
BQ77910ADBTR
BQ77910A Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries BQ77910ADBTR
Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries 38-TSSOP -40 to 85

Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ77910ADBTR - 1024201-BQ77910ADBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ77910ADBTR
1024201-BQ77910ADBTR
PMIC - PMIC - Battery Management - BQ77910ADBTR 1024201-BQ77910ADBTR
Manufacturer: Texas Instruments Win Source Part Number: 1024201-BQ77910ADBTR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 4 to 10 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024201-BQ77910ADBTR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 4 to 10
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ77910ADBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ77910ADBTR
Battery Management BQ77910ADBTR
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ77910ADBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ77910ADBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ77910ADBTR
IC BATT LI-ION 4-10C 38TSSOP

IC BATT LI-ION 4-10C 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ77910ADBTR 1024201-BQ77910ADBTR BQ77910ADBTR BQ77910ADBTR
Product Name BQ77910A Standalone 4-10 Cell Precision Protector for Li-Ion Chemistries PMIC - PMIC - Battery Management - BQ77910ADBTR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details