Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Battery Management BQ7790509PWR

Description
Win Source Part Number: 1164351-BQ7790509PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50993-1,296-5099 3-2,296-50993-6,2156 -BQ7790509PWR,BQ7790 509PWR-ND,TEXTISBQ77 90509PWR Base Product Number: BQ7790509
Request a Quote Datasheet
Description
Win Source Part Number: 1164351-BQ7790509PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50993-1,296-5099 3-2,296-50993-6,2156 -BQ7790509PWR,BQ7790 509PWR-ND,TEXTISBQ77 90509PWR Base Product Number: BQ7790509
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1164351-BQ7790509PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1164351-BQ7790509PWR
Integrated Circuits (ICs) - PMIC - Battery Management 1164351-BQ7790509PWR
Win Source Part Number: 1164351-BQ7790509PWR Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50993-1,296-5099 3-2,296-50993-6,2156 -BQ7790509PWR,BQ7790 509PWR-ND,TEXTISBQ77 90509PWR Base Product Number: BQ7790509

Win Source Part Number: 1164351-BQ7790509PWR
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 5
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50993-1,296-50993-2,296-50993-6,2156-BQ7790509PWR,BQ7790509PWR-ND,TEXTISBQ7790509PWR
Base Product Number: BQ7790509

Buy Now Datasheet
Battery Management - 296-50993-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50993-1-ND
Battery Management 296-50993-1-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Battery Management - 296-50993-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50993-2-ND
Battery Management 296-50993-2-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Battery Management - 296-50993-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-50993-6-ND
Battery Management 296-50993-6-ND
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ7790509PWR
Battery Management BQ7790509PWR
Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Battery Management 3- to 5-series li-ion and li-phosphate ultra-low-power stackable battery protector 20-TSSOP -40 to 85

Buy Now Datasheet
PMIC - Battery Management - BQ7790509PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7790509PWR
PMIC - Battery Management BQ7790509PWR
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site Datasheet
IC LITHIUM BATT PROTECT 20TSSOP - 815-BQ7790509PWR - Utmel Electronic Limited
Hong Kong, China
IC LITHIUM BATT PROTECT 20TSSOP
815-BQ7790509PWR
IC LITHIUM BATT PROTECT 20TSSOP 815-BQ7790509PWR
IC LITHIUM BATT PROTECT 20TSSOP

IC LITHIUM BATT PROTECT 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1164351-BQ7790509PWR 296-50993-1-ND BQ7790509PWR BQ7790509PWR 815-BQ7790509PWR
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management IC LITHIUM BATT PROTECT 20TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details