Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ7790505PW BQ7790505PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 864543-BQ7790505PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864543-BQ7790505PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ7790505PW - 864543-BQ7790505PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ7790505PW
864543-BQ7790505PW
PMIC - PMIC - Battery Management - BQ7790505PW 864543-BQ7790505PW
Manufacturer: Texas Instruments Win Source Part Number: 864543-BQ7790505PW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ7790505 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864543-BQ7790505PW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: BQ7790505
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ7790505PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ7790505PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ7790505PW
IC BATT PROT LI-ION 3-5C 20TSSOP

IC BATT PROT LI-ION 3-5C 20TSSOP

Supplier's Site
Battery Management - BQ7790505PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ7790505PW
Battery Management BQ7790505PW
Battery Battery Protection IC Lithium Ion 20-TSSOP

Battery Battery Protection IC Lithium Ion 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864543-BQ7790505PW BQ7790505PW BQ7790505PW
Product Name PMIC - PMIC - Battery Management - BQ7790505PW Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details