BATTERY PROTECTOR, LI-ION, 25V, TSSOP-20; Battery Type:Li-Ion; Battery Protection:Over Current, Over / Under Voltage, Short Circuit; No. of Cells:5Cells; Shutdown Current:0.5µA; IC Case / Package:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 96Y9018 |
| Product Name | Battery Protector, Li-Ion, 25V, Tssop-20; Battery Type Texas Instruments |
| Pins | 20 |