Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ771815DPJT BQ771815DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770378-BQ771815DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770378-BQ771815DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771815DPJT - 770378-BQ771815DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771815DPJT
770378-BQ771815DPJT
PMIC - PMIC - Battery Management - BQ771815DPJT 770378-BQ771815DPJT
Manufacturer: Texas Instruments Win Source Part Number: 770378-BQ771815DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770378-BQ771815DPJT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 5
Family Name: BQ7718
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (3x4)
Introduction Date: December 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ771815DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771815DPJT
Battery Management BQ771815DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771815DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771815DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771815DPJT
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770378-BQ771815DPJT BQ771815DPJT BQ771815DPJT
Product Name PMIC - PMIC - Battery Management - BQ771815DPJT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details