Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771808DPJT BQ771808DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770377-BQ771808DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771808DPJR; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770377-BQ771808DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771808DPJR; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771808DPJT - 770377-BQ771808DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771808DPJT
770377-BQ771808DPJT
PMIC - PMIC - Battery Management - BQ771808DPJT 770377-BQ771808DPJT
Manufacturer: Texas Instruments Win Source Part Number: 770377-BQ771808DPJT Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771808DPJR; Introduction Date: October 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770377-BQ771808DPJT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 5
Family Name: BQ7718
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (3x4)
Alternative Parts (Cross-Reference): BQ771808DPJR;
Introduction Date: October 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ771808DPJT
Battery Management BQ771808DPJT
Battery Management OverVTG Protect w/ Internal Delay Timer

Battery Management OverVTG Protect w/ Internal Delay Timer

Buy Now Datasheet
Battery Management - BQ771808DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771808DPJT
Battery Management BQ771808DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771808DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771808DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771808DPJT
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770377-BQ771808DPJT BQ771808DPJT BQ771808DPJT BQ771808DPJT
Product Name PMIC - PMIC - Battery Management - BQ771808DPJT Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details