Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771800DPJT BQ771800DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154398-BQ771800DPJT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771800DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154398-BQ771800DPJT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771800DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771800DPJT - 1154398-BQ771800DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771800DPJT
1154398-BQ771800DPJT
PMIC - PMIC - Battery Management - BQ771800DPJT 1154398-BQ771800DPJT
Manufacturer: Texas Instruments Win Source Part Number: 1154398-BQ771800DPJT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C (TA) Package: 8-WDFN Exposed Pad Function: Battery Protection Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 2 ~ 5 Family Name: BQ7718 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (3x4) Alternative Parts (Cross-Reference): BQ771800DPJR; Introduction Date: December 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154398-BQ771800DPJT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 110°C (TA)
Package: 8-WDFN Exposed Pad
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 5
Family Name: BQ7718
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x4)
Alternative Parts (Cross-Reference): BQ771800DPJR;
Introduction Date: December 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ771800DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771800DPJT
Battery Management BQ771800DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771800DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771800DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771800DPJT
IC BATT PROT LI-ION 2-5CEL 8WSON

IC BATT PROT LI-ION 2-5CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154398-BQ771800DPJT BQ771800DPJT BQ771800DPJT
Product Name PMIC - PMIC - Battery Management - BQ771800DPJT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage References - 7515219 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details