Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ771611DPJT BQ771611DPJT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913481-BQ771611DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771611 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ771611DPJT-ND, 296-BQ771611DPJTTR, 296-BQ771611DPJTDKR, 296-BQ771611DPJTCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913481-BQ771611DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771611 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ771611DPJT-ND, 296-BQ771611DPJTTR, 296-BQ771611DPJTDKR, 296-BQ771611DPJTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ771611DPJT - 913481-BQ771611DPJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ771611DPJT
913481-BQ771611DPJT
PMIC - PMIC - Battery Management - BQ771611DPJT 913481-BQ771611DPJT
Manufacturer: Texas Instruments Win Source Part Number: 913481-BQ771611DPJT Operating Temperature Range: -40°C ~ 110°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BQ771611 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ771611DPJT-ND, 296-BQ771611DPJTTR, 296-BQ771611DPJTDKR, 296-BQ771611DPJTCT

Manufacturer: Texas Instruments
Win Source Part Number: 913481-BQ771611DPJT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ771611
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ771611DPJT-ND, 296-BQ771611DPJTTR, 296-BQ771611DPJTDKR, 296-BQ771611DPJTCT

Buy Now Datasheet
Battery Management - BQ771611DPJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ771611DPJT
Battery Management BQ771611DPJT
Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Battery Battery Protection IC Lithium Ion 8-WSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ771611DPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ771611DPJT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ771611DPJT
IC BATT PROT LI-ION 2-4CEL 8WSON

IC BATT PROT LI-ION 2-4CEL 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913481-BQ771611DPJT BQ771611DPJT BQ771611DPJT
Product Name PMIC - PMIC - Battery Management - BQ771611DPJT Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details