Texas Instruments High-Performance Analog Battery Management BQ7694204PFBR

Description
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 296-BQ7694204PFBRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7694204PFBRCT-ND
Battery Management 296-BQ7694204PFBRCT-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7694204PFBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7694204PFBRDKR-ND
Battery Management 296-BQ7694204PFBRDKR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Battery Management - 296-BQ7694204PFBRTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
296-BQ7694204PFBRTR-ND
Battery Management 296-BQ7694204PFBRTR-ND
Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1356987-BQ7694204PFBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1356987-BQ7694204PFBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1356987-BQ7694204PFBR
Win Source Part Number: 1356987-BQ7694204PFB R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Base Product Number: BQ7694204 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Multi-Function Controller Battery Chemistry: LiFePO4/Li-ion Number of Cells: 3 ~ 10 Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Interface: SPI

Win Source Part Number: 1356987-BQ7694204PFBR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Base Product Number: BQ7694204
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Multi-Function Controller
Battery Chemistry: LiFePO4/Li-ion
Number of Cells: 3 ~ 10
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Interface: SPI

Buy Now Datasheet
PMIC - Battery Management - BQ7694204PFBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ7694204PFBR
PMIC - Battery Management BQ7694204PFBR
3-SERIES TO 10-SERIES MULTICELL

3-SERIES TO 10-SERIES MULTICELL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 296-BQ7694204PFBRCT-ND 1356987-BQ7694204PFBR BQ7694204PFBR
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details