Texas Instruments Standard Linear and Logic Batt Gas Gauge, Li-Ion, 25V, Tssop-44; Battery Management Function Texas Instruments BQ7694003DBT .

Description
BATT GAS GAUGE, LI-ION, 25V, TSSOP-44; Battery Management Function:Fuel Gauge, Status Monitor; Battery Type:LiFePO4, Li-Ion, Li-Pol; Supply Voltage Min:6V; Supply Voltage Max:25V; Battery IC Case Style:TSSOP; No. of Pins:44Pins; IC RoHS Compliant: Yes
Description
BATT GAS GAUGE, LI-ION, 25V, TSSOP-44; Battery Management Function:Fuel Gauge, Status Monitor; Battery Type:LiFePO4, Li-Ion, Li-Pol; Supply Voltage Min:6V; Supply Voltage Max:25V; Battery IC Case Style:TSSOP; No. of Pins:44Pins; IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Gas Gauge, Li-Ion, 25V, Tssop-44; Battery Management Function Texas Instruments - 29AH0443 - Newark, An Avnet Company
Chicago, IL, United States
Batt Gas Gauge, Li-Ion, 25V, Tssop-44; Battery Management Function Texas Instruments
29AH0443
Batt Gas Gauge, Li-Ion, 25V, Tssop-44; Battery Management Function Texas Instruments 29AH0443
BATT GAS GAUGE, LI-ION, 25V, TSSOP-44; Battery Management Function:Fuel Gauge, Status Monitor; Battery Type:LiFePO4, Li-Ion, Li-Pol; Supply Voltage Min:6V; Supply Voltage Max:25V; Battery IC Case Style:TSSOP; No. of Pins:44Pins; IC RoHS Compliant: Yes

BATT GAS GAUGE, LI-ION, 25V, TSSOP-44; Battery Management Function:Fuel Gauge, Status Monitor; Battery Type:LiFePO4, Li-Ion, Li-Pol; Supply Voltage Min:6V; Supply Voltage Max:25V; Battery IC Case Style:TSSOP; No. of Pins:44Pins; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 29AH0443
Product Name Batt Gas Gauge, Li-Ion, 25V, Tssop-44; Battery Management Function Texas Instruments
Type TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details