Battery Battery Monitor IC Lithium Ion 64-HTQFP (10x10)
Battery Battery Monitor IC Lithium Ion 64-HTQFP (10x10)
Battery Battery Monitor IC Lithium Ion 64-HTQFP (10x10)
Win Source Part Number: 1338704-BQ75614PAPRQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Function: Battery Monitor
Interface: SPI, UART
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion
Number of Cells: 1
Mounting Type: Surface Mount
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ75614
RoHS Status: Not applicable
14-S AUTOMOTIVE PRECISION BATTER
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-BQ75614PAPRQ1DKR-ND | 1338704-BQ75614PAPRQ1 | BQ75614PAPRQ1 |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | PMIC - Battery Management |
| Form Factor | Module | Surface Mount |