Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ6400RGZT

Description
Win Source Part Number: 1342409-BQ6400RGZT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 250 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400
Request a Quote Datasheet
Description
Win Source Part Number: 1342409-BQ6400RGZT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 250 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1342409-BQ6400RGZT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1342409-BQ6400RGZT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1342409-BQ6400RGZT
Win Source Part Number: 1342409-BQ6400RGZT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: PowerPump™ Package: Tape & Reel Standard Package: 250 Function: Multi-Function Controller Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ6400

Win Source Part Number: 1342409-BQ6400RGZT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: PowerPump™
Package: Tape & Reel
Standard Package: 250
Function: Multi-Function Controller
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 4
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ6400

Buy Now Datasheet
Battery Management - BQ6400RGZT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
BQ6400RGZT-ND
Battery Management BQ6400RGZT-ND
Battery Multi-Function Controller IC Lithium Ion 48-VQFN (7x7)

Battery Multi-Function Controller IC Lithium Ion 48-VQFN (7x7)

Buy Now Datasheet
PMIC - Battery Management - BQ6400RGZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ6400RGZT
PMIC - Battery Management BQ6400RGZT
IC BATT MFUNC LI-ION 3-4C 48VQFN

IC BATT MFUNC LI-ION 3-4C 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1342409-BQ6400RGZT BQ6400RGZT-ND BQ6400RGZT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details