Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ51222YFPT BQ51222YFPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 770374-BQ51222YFPT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 42-WFBGA, DSBGA Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 4 V ~ 10 V Family Name: bq51222 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 42-DSBGA Alternative Parts (Cross-Reference): MAX77950EWW+T; MAX77950EWW+; BQ51222YFPR; Introduction Date: April 29, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 770374-BQ51222YFPT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 42-WFBGA, DSBGA Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 4 V ~ 10 V Family Name: bq51222 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 42-DSBGA Alternative Parts (Cross-Reference): MAX77950EWW+T; MAX77950EWW+; BQ51222YFPR; Introduction Date: April 29, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ51222YFPT - 770374-BQ51222YFPT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51222YFPT
770374-BQ51222YFPT
PMIC - PMIC - Power Management - Specialized - BQ51222YFPT 770374-BQ51222YFPT
Manufacturer: Texas Instruments Win Source Part Number: 770374-BQ51222YFPT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 42-WFBGA, DSBGA Applications: Wireless Power Receiver Mounting: SMD Operating Supply Voltage: 4 V ~ 10 V Family Name: bq51222 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 42-DSBGA Alternative Parts (Cross-Reference): MAX77950EWW+T; MAX77950EWW+; BQ51222YFPR; Introduction Date: April 29, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770374-BQ51222YFPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 42-WFBGA, DSBGA
Applications: Wireless Power Receiver
Mounting: SMD
Operating Supply Voltage: 4 V ~ 10 V
Family Name: bq51222
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 42-DSBGA
Alternative Parts (Cross-Reference): MAX77950EWW+T; MAX77950EWW+; BQ51222YFPR;
Introduction Date: April 29, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ51222YFPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51222YFPT
Power Management - Specialized BQ51222YFPT
Wireless Power Receiver PMIC 42-DSBGA

Wireless Power Receiver PMIC 42-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 770374-BQ51222YFPT BQ51222YFPT
Product Name PMIC - PMIC - Power Management - Specialized - BQ51222YFPT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515228 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details