The bq51051B is a high-efficiency, Qi v1.2-compliant wireless power receiver with an integrated Li-Ion/Li-Pol battery charger for portable applications, available in a 28-pin DSBGA package measuring 3.00 mm × 1.90 mm. It supports output voltages of 4.20 V, 4.35 V, and 4.40 V, with a maximum charging current of 1.5 A and peak AC-DC charging efficiency of 93%. The device includes input overvoltage protection up to 20 V, thermal shutdown, overcurrent protection, and operates within a junction temperature range of -40°C to 125°C. It is designed for use in smartphones, headsets, and other handheld devices with direct battery charging requirements.
Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant 28-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1024170-BQ51051BYFPR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 28-DSBGA
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Wireless Power Receiver PMIC 28-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51051BYFPR | 1024170-BQ51051BYFPR | BQ51051BYFPR |
| Product Name | BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant | PMIC - PMIC - Power Management - Specialized - BQ51051BYFPR | Power Management - Specialized |
| Type | DSBGA,VQFN | BGA; 28-DSBGA | BGA; 28-XFBGA, DSBGA |