Texas Instruments BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant BQ51051BRHLT

Description
Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant 20-VQFN
Request a Quote Datasheet
Description
Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant - BQ51051BRHLT - Texas Instruments
Dallas, TX, United States
BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant
BQ51051BRHLT
BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant BQ51051BRHLT
Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant 20-VQFN

Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant 20-VQFN

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ51051BRHLT - 1024169-BQ51051BRHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51051BRHLT
1024169-BQ51051BRHLT
PMIC - PMIC - Power Management - Specialized - BQ51051BRHLT 1024169-BQ51051BRHLT
Manufacturer: Texas Instruments Win Source Part Number: 1024169-BQ51051BRHLT Packaging: Reel - TR Applications: Wireless Power Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 4 V to 10 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024169-BQ51051BRHLT
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ51051BRHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51051BRHLT
Power Management - Specialized BQ51051BRHLT
Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ51051BRHLT 1024169-BQ51051BRHLT BQ51051BRHLT
Product Name BQ51051B Integrated Wireless Power Li-Ion Charger Receiver, Qi (WPC) Compliant PMIC - PMIC - Power Management - Specialized - BQ51051BRHLT Power Management - Specialized
Type DSBGA,VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details