The bq51020 is a 5-W wireless power receiver compliant with WPC v1.1, designed for single-chip power conversion and control in applications such as smartphones, tablets, and power banks. It features an inductorless receiver with a 3.60 × 2.89 mm² DSBGA (YFP) package, adjustable output voltage from 4.5 to 8 V, a fully synchronous rectifier achieving 96% efficiency, a 97% efficient post-regulator, and 79% system efficiency at 5 W. It supports I2C for transmitter alignment and foreign object detection. Operating temperature range is -40 to 125 °C.
5-W (WPC) Single-Chip Wireless Power Receiver 42-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1024161-BQ51020YFPR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 42-DSBGA
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 2.5A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Wireless Power Receiver PMIC 42-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51020YFPR | 1024161-BQ51020YFPR | BQ51020YFPR |
| Product Name | BQ51020 5-W (WPC) Single-Chip Wireless Power Receiver | PMIC - PMIC - Power Management - Specialized - BQ51020YFPR | Power Management - Specialized |
| Type | DSBGA | BGA; 42-DSBGA | BGA; 42-XFBGA, DSBGA |