The BQ51013B is a single-chip wireless power receiver IC compliant with WPC Qi v1.2, designed for portable applications requiring up to 5 W of power transfer. It integrates a synchronous rectifier, LDO, and digital control for efficient AC-DC conversion and communication with Qi transmitters. The BQ51013BYFPR variant is packaged in a DSBGA (YFP) with 28 pins and has nominal dimensions of 3.00 mm × 1.90 mm. It supports operation from 0 °C to 125 °C and meets RoHS compliance with a SNAGCU finish. The device includes foreign object detection (FOD), thermal shutdown, and adaptive communication control for robust wireless power transfer.
WPC 1.1 Compatible Fully Integrated Wireless Power Receiver IC 28-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 012008-BQ51013BYFPR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Family Name: BQ51013B
Categories: Integrated Circuits
Status: Active
Case / Package: 28-DSBGA
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): BQ51013BRHLT; BQ51013BRHLR; BQ51013BYFPT;
Introduction Date: October 17, 2013
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Wireless Power Receiver PMIC 28-DSBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ51013BYFPR | 012008-BQ51013BYFPR | BQ51013BYFPR |
| Product Name | BQ51013B WPC 1.1 Compatible Fully Integrated Wireless Power Receiver IC | PMIC - PMIC - Power Management - Specialized - BQ51013BYFPR | Power Management - Specialized |
| Type | DSBGA,VQFN | BGA; 28-DSBGA | BGA; 28-XFBGA, DSBGA |