Texas Instruments Integrated Circuits (ICs) - PMIC - Power Management - Specialized BQ51013BQWRHLRQ1

Description
Win Source Part Number: 1139743-BQ51013BQWRH LRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Wireless Power Receiver Standard Package: 3,000 Current - Supply: 8mA Voltage - Supply: 4V ~ 7V Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ51013BQWRHLRQ1 CT,296-BQ51013BQWRHL RQ1TR,296-BQ51013BQW RHLRQ1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1139743-BQ51013BQWRH LRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Wireless Power Receiver Standard Package: 3,000 Current - Supply: 8mA Voltage - Supply: 4V ~ 7V Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ51013BQWRHLRQ1 CT,296-BQ51013BQWRHL RQ1TR,296-BQ51013BQW RHLRQ1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1139743-BQ51013BQWRHLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1139743-BQ51013BQWRHLRQ1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1139743-BQ51013BQWRHLRQ1
Win Source Part Number: 1139743-BQ51013BQWRH LRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive, Wireless Power Receiver Standard Package: 3,000 Current - Supply: 8mA Voltage - Supply: 4V ~ 7V Mounting Type: Surface Mount, Wettable Flank Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ51013BQWRHLRQ1 CT,296-BQ51013BQWRHL RQ1TR,296-BQ51013BQW RHLRQ1DKR

Win Source Part Number: 1139743-BQ51013BQWRHLRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Wireless Power Receiver
Standard Package: 3,000
Current - Supply: 8mA
Voltage - Supply: 4V ~ 7V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ51013BQWRHLRQ1CT,296-BQ51013BQWRHLRQ1TR,296-BQ51013BQWRHLRQ1DKR

Buy Now
Power Management - Specialized - BQ51013BQWRHLRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51013BQWRHLRQ1
Power Management - Specialized BQ51013BQWRHLRQ1
Automotive, Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Automotive, Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1139743-BQ51013BQWRHLRQ1 BQ51013BQWRHLRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details