Texas Instruments BQ51013A Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013ARHLR

Description
Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 20-VQFN 0 to 125
Request a Quote Datasheet
Description
Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 20-VQFN 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ51013A Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant - BQ51013ARHLR - Texas Instruments
Dallas, TX, United States
BQ51013A Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant
BQ51013ARHLR
BQ51013A Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant BQ51013ARHLR
Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 20-VQFN 0 to 125

Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant 20-VQFN 0 to 125

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ51013ARHLR - 012006-BQ51013ARHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51013ARHLR
012006-BQ51013ARHLR
PMIC - PMIC - Power Management - Specialized - BQ51013ARHLR 012006-BQ51013ARHLR
Manufacturer: Texas Instruments Win Source Part Number: 012006-BQ51013ARHLR Packaging: Reel - TR Applications: Wireless Power Receiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 20-VQFN (3.5x4.5) Supply Voltage - Operating: 4 V to 10 V Operating Supply Current: 1.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012006-BQ51013ARHLR
Packaging: Reel - TR
Applications: Wireless Power Receiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 4 V to 10 V
Operating Supply Current: 1.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ51013ARHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51013ARHLR
Power Management - Specialized BQ51013ARHLR
Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ51013ARHLR 012006-BQ51013ARHLR BQ51013ARHLR
Product Name BQ51013A Integrated Wireless Power Receiver Solution, Qi (Wireless Power Consortium) Compliant PMIC - PMIC - Power Management - Specialized - BQ51013ARHLR Power Management - Specialized
Type DSBGA,VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details