Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ501210RGCT BQ501210RGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 864537-BQ501210RGCT Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ501210RGCT-ND, 296-44606-2, 296-44606-1, 296-44606-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864537-BQ501210RGCT Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ501210RGCT-ND, 296-44606-2, 296-44606-1, 296-44606-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ501210RGCT - 864537-BQ501210RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ501210RGCT
864537-BQ501210RGCT
PMIC - PMIC - Power Management - Specialized - BQ501210RGCT 864537-BQ501210RGCT
Manufacturer: Texas Instruments Win Source Part Number: 864537-BQ501210RGCT Operating Temperature Range: -40°C ~ 85°C Features: Wireless Power Transmitter PMIC 64-VQFN (9x9) Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ501210 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ501210RGCT-ND, 296-44606-2, 296-44606-1, 296-44606-6

Manufacturer: Texas Instruments
Win Source Part Number: 864537-BQ501210RGCT
Operating Temperature Range: -40°C ~ 85°C
Features: Wireless Power Transmitter PMIC 64-VQFN (9x9)
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ501210
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ501210RGCT-ND, 296-44606-2, 296-44606-1, 296-44606-6

Buy Now Datasheet
Power Management - Specialized - BQ501210RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ501210RGCT
Power Management - Specialized BQ501210RGCT
Wireless Power Transmitter PMIC 64-VQFN (9x9)

Wireless Power Transmitter PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864537-BQ501210RGCT BQ501210RGCT
Product Name PMIC - PMIC - Power Management - Specialized - BQ501210RGCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details