Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ500511RHAT BQ500511RHAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154376-BQ500511RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: BQ500511 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MWCT1000CFM; BQ500511RHAR; BQ500511ARHAR; Introduction Date: August 28, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154376-BQ500511RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: BQ500511 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MWCT1000CFM; BQ500511RHAR; BQ500511ARHAR; Introduction Date: August 28, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ500511RHAT - 1154376-BQ500511RHAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500511RHAT
1154376-BQ500511RHAT
PMIC - PMIC - Power Management - Specialized - BQ500511RHAT 1154376-BQ500511RHAT
Manufacturer: Texas Instruments Win Source Part Number: 1154376-BQ500511RHAT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Applications: Wireless Power Transmitter Mounting: SMD Operating Supply Voltage: 2 V ~ 3.6 V Family Name: BQ500511 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.45mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MWCT1000CFM; BQ500511RHAR; BQ500511ARHAR; Introduction Date: August 28, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154376-BQ500511RHAT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Applications: Wireless Power Transmitter
Mounting: SMD
Operating Supply Voltage: 2 V ~ 3.6 V
Family Name: BQ500511
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.45mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MWCT1000CFM; BQ500511RHAR; BQ500511ARHAR;
Introduction Date: August 28, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ500511RHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500511RHAT
Power Management - Specialized BQ500511RHAT
Wireless Power Transmitter PMIC 40-VQFN (6x6)

Wireless Power Transmitter PMIC 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154376-BQ500511RHAT BQ500511RHAT
Product Name PMIC - PMIC - Power Management - Specialized - BQ500511RHAT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details