Texas Instruments BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter BQ500215RGCT

Description
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter - BQ500215RGCT - Texas Instruments
Dallas, TX, United States
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter
BQ500215RGCT
BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter BQ500215RGCT
BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85

BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter 64-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ500215RGCT - 142126-BQ500215RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500215RGCT
142126-BQ500215RGCT
PMIC - PMIC - Power Management - Specialized - BQ500215RGCT 142126-BQ500215RGCT
Manufacturer: Texas Instruments Win Source Part Number: 142126-BQ500215RGCT Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 52mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142126-BQ500215RGCT
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 52mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ500215RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500215RGCT
Power Management - Specialized BQ500215RGCT
Wireless Power Transmitter PMIC 64-VQFN (9x9)

Wireless Power Transmitter PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ500215RGCT 142126-BQ500215RGCT BQ500215RGCT
Product Name BQ500215 BQ500215 Fixed Frequency 10W WPC1.1 Wireless Power Transmitter PMIC - PMIC - Power Management - Specialized - BQ500215RGCT Power Management - Specialized
Type VQFN 64-VQFN (9x9) 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers