Texas Instruments BQ500110 Generation 1 Wireless Power Transmitter Manager BQ500110RGZR

Description
Generation 1 Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet
Description
Generation 1 Wireless Power Transmitter Manager 48-VQFN -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ500110 Generation 1 Wireless Power Transmitter Manager - BQ500110RGZR - Texas Instruments
Dallas, TX, United States
BQ500110 Generation 1 Wireless Power Transmitter Manager
BQ500110RGZR
BQ500110 Generation 1 Wireless Power Transmitter Manager BQ500110RGZR
Generation 1 Wireless Power Transmitter Manager 48-VQFN -40 to 110

Generation 1 Wireless Power Transmitter Manager 48-VQFN -40 to 110

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ500110RGZR - 141828-BQ500110RGZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ500110RGZR
141828-BQ500110RGZR
PMIC - PMIC - Power Management - Specialized - BQ500110RGZR 141828-BQ500110RGZR
Manufacturer: Texas Instruments Win Source Part Number: 141828-BQ500110RGZR Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 8mA Alternative Parts (Cross-Reference): BQ500110RGZT; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141828-BQ500110RGZR
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 8mA
Alternative Parts (Cross-Reference): BQ500110RGZT;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BQ500110RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ500110RGZR
Power Management - Specialized BQ500110RGZR
Wireless Power Transmitter PMIC 48-VQFN (7x7)

Wireless Power Transmitter PMIC 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ500110RGZR 141828-BQ500110RGZR BQ500110RGZR
Product Name BQ500110 Generation 1 Wireless Power Transmitter Manager PMIC - PMIC - Power Management - Specialized - BQ500110RGZR Power Management - Specialized
Type VQFN 48-VQFN (7x7) 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details