Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ50002RHBT BQ50002RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 864535-BQ50002RHBT Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ50002 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43173-1, 296-43173-2, 296-43173-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864535-BQ50002RHBT Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ50002 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43173-1, 296-43173-2, 296-43173-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ50002RHBT - 864535-BQ50002RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ50002RHBT
864535-BQ50002RHBT
PMIC - PMIC - Power Management - Specialized - BQ50002RHBT 864535-BQ50002RHBT
Manufacturer: Texas Instruments Win Source Part Number: 864535-BQ50002RHBT Operating Temperature Range: -40°C ~ 125°C Features: Wireless Power Transmitter PMIC 32-VQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ50002 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43173-1, 296-43173-2, 296-43173-6

Manufacturer: Texas Instruments
Win Source Part Number: 864535-BQ50002RHBT
Operating Temperature Range: -40°C ~ 125°C
Features: Wireless Power Transmitter PMIC 32-VQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ50002
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43173-1, 296-43173-2, 296-43173-6

Buy Now Datasheet
Power Management - Specialized - BQ50002RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ50002RHBT
Power Management - Specialized BQ50002RHBT
Wireless Power Transmitter PMIC 32-VQFN (5x5)

Wireless Power Transmitter PMIC 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864535-BQ50002RHBT BQ50002RHBT
Product Name PMIC - PMIC - Power Management - Specialized - BQ50002RHBT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385364 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details