Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ50002ARHBT BQ50002ARHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1024147-BQ50002ARHBT Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1024147-BQ50002ARHBT Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ50002ARHBT - 1024147-BQ50002ARHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ50002ARHBT
1024147-BQ50002ARHBT
PMIC - PMIC - Power Management - Specialized - BQ50002ARHBT 1024147-BQ50002ARHBT
Manufacturer: Texas Instruments Win Source Part Number: 1024147-BQ50002ARHBT Packaging: Reel - TR Applications: Wireless Power Transmitter Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1024147-BQ50002ARHBT
Packaging: Reel - TR
Applications: Wireless Power Transmitter
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ50002ARHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ50002ARHBT
Power Management - Specialized BQ50002ARHBT
Wireless Power Transmitter PMIC 32-VQFN (5x5)

Wireless Power Transmitter PMIC 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1024147-BQ50002ARHBT BQ50002ARHBT
Product Name PMIC - PMIC - Power Management - Specialized - BQ50002ARHBT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 2060277 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details