The BQ48SH-28X6NSH is a SNAPHAT integrated circuit battery solution designed for use with SOIC packaged ICs, specifically compatible with the bq4802YDSH and bq4802LYDSH real-time clock and NVSRAM controller. It features a detachable unit that allows for easy replacement and includes an integrated 6-pF watch crystal for real-time clock operation, as well as a lithium coin cell with a capacity of 48 mAh for nonvolatile memory backup. This product is engineered to protect the battery and crystal from the high temperatures associated with surface mount soldering, ensuring reliability in various applications. It is suitable for telecommunications base stations, servers, and handheld data collection equipment. The SNAPHAT design allows for secure mechanical and electrical connections, capable of withstanding shock levels exceeding 100 g, making it robust for demanding environments. The operating temperature range for this component is from 0°C to 70°C.
IC SNAPHAT W/BATT AND CRYSTAL
IC SNAPHAT W/BATT AND CRYSTAL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Batteries | Batteries |
| Product Number | BQ48SH-28X6NSH | BQ48SH-28X6NSH |
| Product Name | IC Batteries | Integrated Circuits (ICs) - Clock-Timing - IC Batteries |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) | 32 to 158 F (0.0 to 70 C) |