Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDMA32
"Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.61"", 15.49mm)"
Real Time Clock Parallel 512KByte 32-Pin DIP Module Product overview: BQ4850YMA-85N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4850YMA-85N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154362-BQ4850YMA-85
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm
Package: 32-DIP Module (0.61", 15.49mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Parallel
Date Format: YY-MM-DD-dd
Part Status: Obsolete(EOL)
Family Name: BQ4850
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-DIP Module (18.42x52.96)
Current - Timekeeping (Maximum): 1mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DS1647-120; DS1647-120+; DS1747-70IND+;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR PAR 32DIP
Real Time Clock (RTC) IC Clock/Calendar Parallel 32-DIP Module (0.61", 15.49mm)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BQ4850YMA-85N | BQ4850YMA-85N-ND | 690-BQ4850YMA-85N | 1154362-BQ4850YMA-85N | BQ4850YMA-85N | BQ4850YMA-85N |
| Product Name | Real Time Clocks | DIP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4850YMA-85N | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Bus Interface | CMOS | |||||
| Package Type | DIP | Through Hole; DIP; "32-DIP Module (0.61"", 15.49mm)" | Rail/Tube | DIP | DIP; Through Hole | DIP; 32-DIP Module (0.61\", 15.49mm) |